Nonmetallic spur gears with 72 pitch, 40 teeth, and a 3/16-inch face width feature an acetal gear teeth and a 303 stainless steel hub, with a 0.1873-inch bore and a #6-32 set screw for securing. The gear has a 20° pressure angle and a pitch diameter of 0.5555 inch and an outer diameter of 0.583 inch. These gears are designed for use in miniature gear trains and comply with AGMA 10 standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1084Z-072DS040 |
| Product Name | 72 DP, 40 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 40 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |