The S1084Z-072A180 is a 72 pitch spur gear with 180 teeth and a 20° pressure angle, made from 2024 aluminum alloy, anodized. It has a pitch diameter of 2.5000 inches, an outside diameter of 2.528 inches, a bore diameter of 0.1873 inches with a +0.0005/-0.0000 tolerance, a 3/16 inch face width, and a 3/16 inch bore for a #4-40 set screw. The gear is designed for use in inch component applications and is part of a series available in 303 stainless steel or 2024 aluminum alloy, both anodized.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1084Z-072A180 |
| Product Name | 72 D.P., 180 Teeth, 20° Pressure Angle,AGMA Q10 Quality, With ( Hub / S.S.) 2024 Aluminum Alloy Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 180 |
| Design | English |
| Pressure Angle | 20° |
| Material | Aluminum; 2024 Aluminum Alloy |