The S1084Z-072A044 is a 72 pitch spur gear with 44 teeth, made from 2024 aluminum alloy, anodized, and has a 20° pressure angle. It has a pitch diameter of 0.6111 inches, an outer diameter of 0.639 inches, a bore diameter of 0.1873 inches with a tolerance of +0.0005/-0.0000, and a 3/16 inch face width. The gear includes a #4-40 set screw for shaft retention and a sub-drill for mounting. The hub diameter does not exceed the outer diameter. It is classified as AGMA 10 quality and is part of a series available in both stainless steel and anodized aluminum variants.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1084Z-072A044 |
| Product Name | 72 D.P., 44 Teeth, 20° Pressure Angle,AGMA Q10 Quality, With ( Hub / S.S.) 2024 Aluminum Alloy Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 44 |
| Design | English |
| Pressure Angle | 20° |
| Material | Aluminum; 2024 Aluminum Alloy |