The S1084Z-064DS074 is a 64-pitch, 74-tooth, nonmetallic pin-type spur gear with an acetal gear and 303 stainless steel hub, designed for precision motion control applications. It features a 20° pressure angle, a 0.500-inch pitch diameter, a 1.1563-inch outer diameter, and a 0.2498-inch bore. The gear incorporates a #6-32 set screw for shaft retention and a 0.187-inch sub-drill for alignment. The design adheres to AGMA 10 standards for gear quality.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1084Z-064DS074 |
| Product Name | 64 DP, 74 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 74 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |