The S1084Z-064DS series consists of 64 pitch nonmetallic pin-type hub spur gears with an acetal gear and 303 stainless steel hub, featuring a 20° pressure angle and 3/16 inch face width. The part number S1084Z-064DS060 corresponds to a 60-tooth gear with a 0.9375 inch pitch diameter, 0.969 inch outside diameter, and a 0.2498 inch bore, secured by a #6-32 set screw. The gear is designed for inch-based applications and is not available in alternative pressure angles or bore sizes without special order.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1084Z-064DS060 |
| Product Name | 64 DP, 60 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 60 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |