The S1084Z-064DS056 is a 64-pitch, 56-tooth, nonmetallic pin-type spur gear with an acetal gear and 303 stainless steel hub, featuring a 0.8750-inch pitch diameter and 0.906-inch outer diameter. It has a 0.1873-inch bore, a 20° pressure angle, and is secured by a #6-32 set screw with a sub-drill of 0.187 inch. The gear has a 3/16-inch face width and conforms to AGMA 10 standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1084Z-064DS056 |
| Product Name | 64 DP, 56 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 56 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |