The S1084Z-064DS series comprises nonmetallic pin-type spur gears with 64 pitch, 20° pressure angle, acetal gear teeth, and 303 stainless steel hubs, featuring a 3/16 in. face width and a #6-32 set screw. The part S1084Z-064DS050 corresponds to the 50-tooth variant with a pitch diameter of 0.7813 in. and an outside diameter of 0.813 in., and a bore size of 0.2498 in. The gears meet AGMA 10 quality standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1084Z-064DS050 |
| Product Name | 64 DP, 50 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 50 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |