The S1084Z-064DS044 is a 64 pitch, 44-tooth, nonmetallic pin-type spur gear with an acetal gear and 303 stainless steel hub, featuring a 0.2498 inch bore and a 3/16 inch face width. It has a 20° pressure angle and is designed for precision applications. The pitch diameter is 0.6875 inch and the outside diameter is 0.719 inch. A ∞6-32 set screw secures the gear to the shaft, and a sub-drill of 0.187 inch is provided for alignment. The gear meets AGMA 10 quality standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1084Z-064DS044 |
| Product Name | 64 DP, 44 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 44 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |