The S1084Z-064A136 is a 64 pitch, 136-tooth spur gear made from 2024 aluminum alloy, anodized, with a 20° pressure angle and a 2.1250 inch pitch diameter. It has a 0.1873 inch bore with a tolerance of +0.0005 / -0.0000 inch and a 3/16 inch face width. The outer diameter is 2.156 inches, and it features a #4-40 set screw for shaft retention. The hub diameter does not exceed the gear's outer diameter. This gear is part of a series designed for inch-based, high-precision applications, with all variants sharing the same pitch, pressure angle, bore size, and face width. Catalog numbers for this series include both stainless steel and anodized aluminum variants.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1084Z-064A136 |
| Product Name | 64 D.P., 136 Teeth, 20° Pressure Angle,AGMA Q10 Quality, With ( Hub / S.S.) 2024 Aluminum Alloy Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 136 |
| Design | English |
| Pressure Angle | 20° |
| Material | Aluminum; 2024 Aluminum Alloy |