The S1084Z-064A128 is a 64-pitch, 128-tooth spur gear made from 2024 aluminum alloy, anodized, with a 20° pressure angle, 1.5-inch pitch diameter, and 2.031-inch outer diameter. It features a 0.1873-inch bore with a +0.0005/-0.0000 tolerance and a 7/64-inch sub-drill, secured by a #4-40 set screw. The gear has a 3/16-inch face width and complies with AGMA 10 standards. The hub design permits hobbing into the hub without exceeding the outer diameter.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1084Z-064A128 |
| Product Name | 64 D.P., 128 Teeth, 20° Pressure Angle,AGMA Q10 Quality, With ( Hub / S.S.) 2024 Aluminum Alloy Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 128 |
| Design | English |
| Pressure Angle | 20° |
| Material | Aluminum; 2024 Aluminum Alloy |