Nonmetallic pin-type hub spur gears with 48 pitch, 132 teeth, acetal gear teeth, and a 303 stainless steel hub, featuring a 1.7500-inch pitch diameter and 1.792-inch outside diameter, with a 3/16-inch bore and #6-32 set screw retention. The gear operates with a 20° pressure angle and has a 3/16-inch face width.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1084Z-048DS132 |
| Product Name | 48 DP, 132 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 132 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |