The S1084Z-048DS110 is a nonmetallic pin-type hub spur gear with 110 teeth and 48 pitch, fabricated from precision acetal with a 303 stainless steel hub. It has a 20° pressure angle, a pitch diameter of 2.2917 inches, an outer diameter of 2.333 inches, and a 3/16-inch bore. The gear includes a #6-32 set screw and is designed for inch-based applications. The part is part of a series featuring 48 pitch, 20° pressure angle, and stainless steel hubs with acetal teeth.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1084Z-048DS110 |
| Product Name | 48 DP, 110 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 110 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |