The S1084Z-048DS series comprises 48-pitch nonmetallic pin-type spur gears with acetal gear teeth and 303 stainless steel hubs, featuring a 3/16 or 1/4 inch bore and a 20° pressure angle. The part S1084Z-048DS090 corresponds to the 90-tooth variant with a pitch diameter of 1.8750 inches and an outside diameter of 1.917 inches, requiring a #6-32 set screw and a 0.187 inch sub-drill. It is available in standard configurations with Fairloc® hubs as a special option.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1084Z-048DS090 |
| Product Name | 48 DP, 90 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 90 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |