The S1084Z-048DS084 is a 48 pitch, 84-tooth nonmetallic pin-type spur gear with an acetal gear tooth section and a 303 stainless steel hub. It has a 0.9167-inch pitch diameter, a 1.792-inch outside diameter, a 3/16-inch face width, and a 1/8-inch bore size, with a #6-32 set screw for shaft retention. The gear is designed with a 20° pressure angle and complies with AGMA 10 standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1084Z-048DS084 |
| Product Name | 48 DP, 84 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 84 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |