The S1084Z-048DS series consists of 48-pitch, nonmetallic pin-type hub spur gears with an acetal gear and 303 stainless steel hub, featuring a 20° pressure angle and a 0.3125-inch bore. The 64-tooth variant has a pitch diameter of 1.3333 inches and an outside diameter of 1.375 inches, with a 1/8-inch face width and a #6-32 set screw for shaft retention. All variants in the series are precision molded and designed for low-noise operation in light-duty applications.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1084Z-048DS064 |
| Product Name | 48 DP, 64 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 64 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |