The S1084Z-048DS series consists of nonmetallic pin-type spur gears with 48 pitch, 20° pressure angle, acetal gear teeth, and 303 stainless steel hubs. The part S1084Z-048DS056 corresponds to the 56-tooth variant with a pitch diameter of 1.1667 inches, an outside diameter of 1.208 inches, and a 0.2498-inch bore. It features a 1/16-inch face width and a #6-32 set screw for shaft retention. This gear is designed for precision applications requiring light-loaded, low-noise operation.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1084Z-048DS056 |
| Product Name | 48 DP, 56 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 56 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |