The S1084Z-048DS series consists of 48-pitch, nonmetallic pin-type spur gears with acetal teeth and 303 stainless steel hubs, designed for precision applications. The part S1084Z-048DS040 corresponds to the 40-tooth variant in this series, with a pitch diameter of 0.8333 inches, an outside diameter of 0.875 inches, and a 0.2498-inch bore. It features a 1/8-inch face width, a #6-32 set screw, and a 20° pressure angle. The gear meets AGMA 10 standards for accuracy and is compatible with sub-drill size 0.187 inches.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1084Z-048DS040 |
| Product Name | 48 DP, 40 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 40 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |