The S1084Z-048DS038 is a 48-pitch, nonmetallic pin-type hub spur gear with 38 teeth, made of acetal with a 303 stainless steel hub. It has a 0.7917-inch pitch diameter, 0.833-inch outside diameter, a 0.7917-inch bore, and a 3/16-inch face width. The gear features a 20° pressure angle and a #6-32 set screw for shaft retention. It is designed for inch-based applications and complies with AGMA 10 standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1084Z-048DS038 |
| Product Name | 48 DP, 38 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 38 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |