Nonmetallic pin type hub spur gears with 48 pitch, 20° pressure angle, and 34 teeth are made with an acetal gear and a 303 stainless steel hub. The bore size is 0.7083 inch, with a 3/16 inch face width and a #6-32 set screw. The pitch diameter is 0.7083 inch and the outside diameter is 0.750 inch. The gear is designed for inch-based applications and includes a sub-drill of 0.187 inch.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1084Z-048DS034 |
| Product Name | 48 DP, 34 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 34 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |