Nonmetallic pin-type hub spur gears with 48 pitch, 20° pressure angle, and 30 teeth are made with an acetal gear component and a 303 stainless steel hub, featuring a 0.2498-inch bore and a 0.187-inch sub-drill. The gear has a 0.6250-inch pitch diameter and a 0.667-inch outside diameter, secured by a #6-32 set screw. The face width is 3/16 inch.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1084Z-048DS030 |
| Product Name | 48 DP, 30 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 30 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |