Nonmetallic pin-type hub spur gears with 48 pitch, 20° pressure angle, and 28 teeth are made from acetal with a 303 stainless steel hub. The gear has a 0.1873 inch bore, 0.5833 inch pitch diameter, 0.625 inch outside diameter, and a 3/16 inch face width, secured by a #6-32 set screw. The part is listed in the 48 pitch series with standard bore and hub options.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1084Z-048DS028 |
| Product Name | 48 DP, 28 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 28 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |