The S1084Z-032S012 is a 12-tooth spur gear with a 32 diametral pitch and a 20° pressure angle, manufactured from 303 stainless steel. It meets AGMA Q10 quality standards, ensuring a high level of precision and durability. The gear features a hub design, with a bore size of 3/16 inches, and is suitable for applications requiring corrosion resistance due to its stainless steel construction. This gear is part of a broader range of products that may include various materials and configurations, allowing for customization based on specific project needs.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1084Z-032S012 |
| Product Name | 32 D.P., 12 Teeth, 20° Pressure Angle,AGMA Q10 Quality, With ( Hub / S.S.) 303 Stainless Steel Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 12 |
| Design | English |
| Pressure Angle | 20° |
| AGMA | AGMA Q10 |