Nonmetallic pin-type hub spur gears with 32 pitch, 108 teeth, and a 20° pressure angle are made with an acetal gear and a 303 stainless steel hub, featuring a 3/16 inch bore and a 0.500-inch pitch diameter. The gear has a face width of 3/16 inch and is secured with a #6-32 set screw. The outside diameter measures 3.3750 inches. These gears are rated to AGMA 10 quality standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1084Z-032DS108 |
| Product Name | 32 DP, 108 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 108 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |