The S1084Z-032DS104 is a nonmetallic pin-type hub spur gear with 104 teeth, 32 pitch, and a 20° pressure angle, featuring an acetal gear body and a 303 stainless steel hub. It has a pitch diameter of 3.2500 inches and an outside diameter of 3.313 inches, with a 0.1873 inch bore sized for a #6-32 set screw. The gear is designed for light-duty applications requiring corrosion resistance and low noise operation.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1084Z-032DS104 |
| Product Name | 32 DP, 104 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 104 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |