The S1084Z-032DS088 is a nonmetallic pin-type hub spur gear with 88 teeth and 32 pitch, featuring an acetal gear teeth and a 303 stainless steel hub. It has a 20° pressure angle and a 2.7500 inch pitch diameter with a 2.813 inch outer diameter. The gear includes a #6-32 set screw for shaft retention and a sub-drill hole of .187 inch. The face width is 3/16 inch, and the bore size is 0.875 inch, suitable for a 1/8 inch shaft. The gear conforms to AGMA 10 quality standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1084Z-032DS088 |
| Product Name | 32 DP, 88 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 88 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |