The S1084Z-032DS075 is a nonmetallic pin-type hub spur gear with 75 teeth and a 32-pitch, featuring an acetal gear and a 303 stainless steel hub, with a 20° pressure angle and a 2.3438-inch pitch diameter. It has a 0.1873-inch bore and is secured with a #6-32 set screw. The gear's outside diameter is 2.406 inches, and it conforms to AGMA 10 standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1084Z-032DS075 |
| Product Name | 32 DP, 75 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 75 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |