The S1084Z-032DS series consists of nonmetallic pin-type hub spur gears with 32 pitch, 20° pressure angle, an acetal gear tooth profile, and a 303 stainless steel hub. This part has 69 teeth, a pitch diameter of 2.1563 inches, an outside diameter of 2.219 inches, and a 0.2498-inch bore. The design includes a #6-32 set screw for shaft retention and a 0.187-inch sub-drill. The hub is pin-type, as opposed to Fairloc® style. Face width is 3/16 inch. These gears comply with AGMA 10 quality standards for inch gear systems.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1084Z-032DS069 |
| Product Name | 32 DP, 69 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 69 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |