The S1084Z-032DS066 is a 32-pitch, nonmetallic pin-type hub spur gear with 66 teeth, featuring an acetal gear body and a 303 stainless steel hub. It has a 20° pressure angle, a bore diameter of 2.0625 inches, and a face width of 3/16 inch. The gear includes a #6-32 set screw for shaft retention and complies with AGMA 10 quality standards. Its pitch diameter is 2.0625 inches, outside diameter is 2.125 inches, and sub-drill size is 0.187 inch.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1084Z-032DS066 |
| Product Name | 32 DP, 66 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 66 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |