Stock Drive Products & Sterling Instrument - SDP/SI 32 DP, 52 Teeth, AGMA 10, Acetal Gear with Pin type hub S1084Z-032DS052

Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S1084Z-032DS series is a nonmetallic pin-type hub spur gear with 32 pitch, 20° pressure angle, acetal gear teeth, and a 303 stainless steel hub. The part has a 1/8 inch face width and a 0.2498 inch bore size, secured by a #6-32 set screw. The gear has 52 teeth with a pitch diameter of 1.6250 inches and an outer diameter of 1.688 inches. It meets AGMA 10 standards and is available in standard bore sizes ranging from 0.1873 to 2.5000 inches. The gear is designed for precision applications and is not available with Fairloc® hubs in this configuration.

Datasheet Summary
Powered by GS/AI

The S1084Z-032DS series is a nonmetallic pin-type hub spur gear with 32 pitch, 20° pressure angle, acetal gear teeth, and a 303 stainless steel hub. The part has a 1/8 inch face width and a 0.2498 inch bore size, secured by a #6-32 set screw. The gear has 52 teeth with a pitch diameter of 1.6250 inches and an outer diameter of 1.688 inches. It meets AGMA 10 standards and is available in standard bore sizes ranging from 0.1873 to 2.5000 inches. The gear is designed for precision applications and is not available with Fairloc® hubs in this configuration.

Suppliers

Company
Product
Description
Supplier Links
32 DP, 52 Teeth, AGMA 10, Acetal Gear with Pin type hub - S1084Z-032DS052 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
32 DP, 52 Teeth, AGMA 10, Acetal Gear with Pin type hub
S1084Z-032DS052
32 DP, 52 Teeth, AGMA 10, Acetal Gear with Pin type hub S1084Z-032DS052
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S1084Z-032DS052
Product Name 32 DP, 52 Teeth, AGMA 10, Acetal Gear with Pin type hub
Gear Type Spur; Rack
Number of Teeth 52
Design English
Pressure Angle 20°
Material Stainless; Acetal; Acetal, Stainless Hub
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 14.5° Pressure Angle, 48
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 14.5°
Material Brass; Brass
View Details
32 D.P., 36 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B11-N32036 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 36
Design English
View Details
Module 0.8, 18 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK08018 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 18
Design Metric
View Details
48 D.P., 12 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y48012 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 12
Design English
View Details