The S1084Z-032DS024 is a 32-diametral pitch, 24-tooth, nonmetallic pin-type hub spur gear with an acetal gear body and a 303 stainless steel hub, featuring a 0.7500 inch pitch diameter and a 0.813 inch outside diameter. It has a 3/16 inch bore and is secured with a #6-32 set screw. The gear operates with a 20° pressure angle and meets AGMA 10 quality standards. The physical dimensions match the published catalog for part number S1084Z-032DS024 with a 24-teeth code.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1084Z-032DS024 |
| Product Name | 32 DP, 24 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 24 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |