The S1084Z-032A096 is a 32-pitch spur gear with 96 teeth, 20° pressure angle, and a 2.875-inch pitch diameter, made from 2024 aluminum alloy with an anodized finish. It has a 0.1873-inch bore with a +0.0005/-0.0000 tolerance and a 3/16-inch face width, secured by a #4-40 set screw. The outside diameter is 3.063 inches. Spur gears in this series are manufactured to AGMA 10 quality, as indicated by the catalog's reference to 'AGMA 10' in the header.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1084Z-032A096 |
| Product Name | 32 D.P., 96 Teeth, 20° Pressure Angle,AGMA Q10 Quality, With ( Hub / S.S.) 2024 Aluminum Alloy Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 96 |
| Design | English |
| Pressure Angle | 20° |
| Material | Aluminum; 2024 Aluminum Alloy |