The S1084Z-032A068 is a spur gear featuring 68 teeth and a 32 diametral pitch (D.P.) with a 20° pressure angle. It is manufactured from 2024 aluminum alloy, which is anodized for enhanced durability and corrosion resistance. This gear meets AGMA Q10 quality standards, ensuring reliable performance in various applications. The gear is designed with a hub and is compatible with a #4-40 set screw for secure mounting. Its specifications make it suitable for projects requiring lightweight yet strong components, particularly in precision machinery and robotics.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1084Z-032A068 |
| Product Name | 32 D.P., 68 Teeth, 20° Pressure Angle,AGMA Q10 Quality, With ( Hub / S.S.) 2024 Aluminum Alloy Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 68 |
| Design | English |
| Pressure Angle | 20° |
| Material | Aluminum; 2024 Aluminum Alloy |