The S1084Z-032A064 is a spur gear featuring 64 teeth, a 32 diametral pitch (D.P.), and a 20° pressure angle, conforming to AGMA Q10 quality standards. It is constructed from 2024 aluminum alloy, which is anodized for enhanced durability and corrosion resistance. The gear has a face width of 3/16 inches and a bore diameter of 3/16 inches, making it suitable for various applications where lightweight and strength are essential. The design includes a hub that does not exceed the outer diameter of the gear, ensuring compatibility with standard mounting configurations. This product is ideal for engineers seeking a reliable and efficient gear solution in their projects.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1084Z-032A064 |
| Product Name | 32 D.P., 64 Teeth, 20° Pressure Angle,AGMA Q10 Quality, With ( Hub / S.S.) 2024 Aluminum Alloy Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 64 |
| Design | English |
| Pressure Angle | 20° |
| Material | Aluminum; 2024 Aluminum Alloy |