The S1084Z-032A056 is a 32-pitch spur gear with 56 teeth, made from 2024 aluminum alloy, anodized, and features a 20° pressure angle, a 0.1873-inch bore with a tolerance of +0.0005/-0.0000, a 0.375-inch face width, and a 0.3125-inch hub diameter. The gear has an outside diameter of 1.813 inches and is keyed for a #4-40 set screw. The hub is designed to not exceed the gear's outside diameter. The part is listed in the catalog with no additional AGMA quality rating provided.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1084Z-032A056 |
| Product Name | 32 D.P., 56 Teeth, 20° Pressure Angle,AGMA Q10 Quality, With ( Hub / S.S.) 2024 Aluminum Alloy Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 56 |
| Design | English |
| Pressure Angle | 20° |
| Material | Aluminum; 2024 Aluminum Alloy |