S1064Z-096S041 is a 96 pitch, 41-tooth spur gear made of 303 stainless steel with a 20° pressure angle, a 0.4271-inch pitch diameter, a 0.448-inch outside diameter, a 0.1873-inch bore with a +0.0005/-0.0000 tolerance, and a 1/8-inch face width. It features a #4-40 set screw for shaft retention and a sub-drill for accessory mounting.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1064Z-096S041 |
| Product Name | 96 D.P., 41 Teeth, 20° Pressure Angle,AGMA Q10 Quality, With ( Hub / S.S.) 303 Stainless Steel Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 41 |
| Design | English |
| Pressure Angle | 20° |
| AGMA | AGMA Q10 |