72 pitch spur gear with 54 teeth, 20° pressure angle, and 303 stainless steel construction, featuring a 0.1873 inch bore with a 7/64 inch sub-drill and a #4-40 set screw for shaft retention. The gear has a 0.7500 inch pitch diameter and 0.778 inch outside diameter, with a 0.125 inch face width. The hub design allows hobbing into the hub without exceeding the outside diameter. Material is 303 stainless steel, and the part is designed for use in inch-based applications.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1064Z-072S054 |
| Product Name | 72 D.P., 54 Teeth, 20° Pressure Angle,AGMA Q10 Quality, With ( Hub / S.S.) 303 Stainless Steel Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 54 |
| Design | English |
| Pressure Angle | 20° |
| AGMA | AGMA Q10 |