The S1064Z-064S027 is a 64-pitch spur gear with 27 teeth, made of 303 stainless steel, featuring a 20° pressure angle, a 0.1873-inch bore with a +0.0005/-0.0000 tolerance, a 0.3438-inch pitch diameter, a 0.453-inch outside diameter, a 1/8-inch face width, a 3/16-inch bore, and a #4-40 set screw for shaft retention. It is designed for use in inch-based mechanical systems requiring corrosion resistance and precision. The gear has a sub-drill hole of 7/64 inch and adheres to AGMA 10 quality standards.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1064Z-064S027 |
| Product Name | 64 D.P., 27 Teeth, 20° Pressure Angle,AGMA Q10 Quality, With ( Hub / S.S.) 303 Stainless Steel Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 27 |
| Design | English |
| Pressure Angle | 20° |
| AGMA | AGMA Q10 |