The S1064Z-064A170 is a 64 pitch spur gear with 170 teeth, made from 2024 aluminum alloy, anodized, and featuring a 20° pressure angle. It has a bore diameter of 0.1873 +0.0005/-0.0000 inches, a 1/8 inch face width, and a 3/16 inch bore with a #4-40 set screw for shaft mounting. The pitch diameter is 2.6563 inches, and the outer diameter is 2.688 inches. The gear hub is cut by hobbing, and the hub diameter does not exceed the gear outer diameter.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1064Z-064A170 |
| Product Name | 64 D.P., 170 Teeth, 20° Pressure Angle,AGMA Q10 Quality, With ( Hub / S.S.) 2024 Aluminum Alloy Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 170 |
| Design | English |
| Pressure Angle | 20° |
| Material | Aluminum; 2024 Aluminum Alloy |