S1064Z-064A110 is a 64-pitch spur gear with 110 teeth, made from 2024 aluminum alloy, anodized, featuring a 20° pressure angle, a 3/16-inch bore, a 1/8-inch face width, and a diameter of 1.7188 inches at the pitch circle and 1.750 inches at the outside diameter. The gear includes a .125-inch sub-drill and a #4-40 set screw for shaft retention. Its pitch diameter and outside diameter are specified with tolerances of +.0005/-0.0000 inches on the bore. The design is consistent with AGMA 10 quality standards and the hub is cut to ensure it does not exceed the gear's outside diameter.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1064Z-064A110 |
| Product Name | 64 D.P., 110 Teeth, 20° Pressure Angle,AGMA Q10 Quality, With ( Hub / S.S.) 2024 Aluminum Alloy Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 110 |
| Design | English |
| Pressure Angle | 20° |
| Material | Aluminum; 2024 Aluminum Alloy |