S1064Z-064A042 is a 64 pitch spur gear with 42 teeth, made from 2024 aluminum alloy with an anodized finish, featuring a 3/16 inch bore, a 1/8 inch face width, and a 20° pressure angle. The gear has a pitch diameter of 0.6563 inches and an outside diameter of 0.688 inches, with a keyway for a #4-40 set screw. The hub design allows hobbing into the hub without exceeding the outside diameter. This part is one variant in a series of 64 pitch spur gears designed for precision motion control.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1064Z-064A042 |
| Product Name | 64 D.P., 42 Teeth, 20° Pressure Angle,AGMA Q10 Quality, With ( Hub / S.S.) 2024 Aluminum Alloy Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 42 |
| Design | English |
| Pressure Angle | 20° |
| Material | Aluminum; 2024 Aluminum Alloy |