The S1064Z-048A080 is a 48-pitch spur gear with 80 teeth and a 20° pressure angle, made from 2024 aluminum alloy, anodized. It has a pitch diameter of 1.6667 inches and an outer diameter of 1.708 inches, with a 3/16-inch bore and a 7/64-inch sub-drill, secured by a #4-40 set screw. The face width is 1/8 inch. This part belongs to a series of gears with standardized geometries and mounting features, all sharing identical physical and dimensional characteristics as specified for the 80-tooth variant.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1064Z-048A080 |
| Product Name | 48 D.P., 80 Teeth, 20° Pressure Angle,AGMA Q10 Quality, With ( Hub / S.S.) 2024 Aluminum Alloy Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 80 |
| Design | English |
| Pressure Angle | 20° |
| Material | Aluminum; 2024 Aluminum Alloy |