S1063Z-096S039 is a 96-diametral pitch spur gear with 39 teeth, 20° pressure angle, and 303 stainless steel construction. It has a pitch diameter of 0.4063 inch, an outside diameter of 0.427 inch, and a 0.125-inch bore with a #2-56 set screw for secure mounting. The gear features a hub that may be cut into by hobbing but does not exceed the outer diameter. The part is designed for inch-based systems and aligns with AGMA 10 quality standards.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1063Z-096S039 |
| Product Name | 96 D.P., 39 Teeth, 20° Pressure Angle,AGMA Q10 Quality, With ( Hub / S.S.) 303 Stainless Steel Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 39 |
| Design | English |
| Pressure Angle | 20° |
| AGMA | AGMA Q10 |