S1043Z-120S070 is a 120-diametral pitch spur gear with 70 teeth and a 20° pressure angle, made of 303 stainless steel. It has a 1/8-inch bore, a 0.5833-inch pitch diameter, a 0.600-inch outside diameter, a 3/32-inch face width, and a #2-56 set screw for shaft retention. The gear is machined from solid stock, with the hob cut extending into the hub, and the hub diameter does not exceed the gear's outside diameter.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1043Z-120S070 |
| Product Name | 120 D.P., 70 Teeth, 20° Pressure Angle,AGMA Q10 Quality, With ( Hub / S.S.) 303 Stainless Steel Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 70 |
| Design | English |
| Pressure Angle | 20° |
| AGMA | AGMA Q10 |