The S1023Z-120S044 is a 44-tooth, 120-pitch spur gear made of 303 stainless steel with a 20° pressure angle, a 0.3667-inch pitch diameter, a 0.383-inch outside diameter, and a 0.1248-inch bore with a +0.0005/0.0000 inch tolerance. It has a 1/16-inch face width and a 3/32-inch sub-drill for a #2-56 set screw.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1023Z-120S044 |
| Product Name | 44 Teeth, 20° Pressure Angle, AGMA 10 Quality, 303 Stainless Steel Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 44 |
| Design | English |
| Pressure Angle | 20° |
| AGMA | AGMA Q10 |