S1023Z-120S040 is a 40-tooth spur gear with a 120 pitch, 20° pressure angle, and 303 stainless steel construction, featuring a 0.1248-inch bore with a +0.0005/-0.0000 tolerance and a 0.250-inch face width. The gear has an outside diameter of 0.350 inch and includes a #2-56 set screw for shaft attachment. It is designed for use in inch-based miniature gear systems and conforms to AGMA 10 quality standards.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1023Z-120S040 |
| Product Name | 40 Teeth, 20° Pressure Angle, AGMA 10 Quality, 303 Stainless Steel Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 40 |
| Design | English |
| Pressure Angle | 20° |
| AGMA | AGMA Q10 |