S1023Z-120A054 is a 54-tooth spur gear with a 120 pitch, 20° pressure angle, and 0.4500-inch pitch diameter, made of 2024 aluminum alloy with an anodized finish. It has a 0.125-inch bore, a 0.467-inch outside diameter, and a 3/32-inch face width. The gear is designed with a 3/32-inch sub-drill and a #2-56 set screw for shaft mounting.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1023Z-120A054 |
| Product Name | 54 Teeth, 20° Pressure Angle, AGMA 10 Quality, 2024 Aluminum Anodized Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 54 |
| Design | English |
| Pressure Angle | 20° |
| Material | Aluminum; 2024 Aluminum Alloy |