S1023Z-096A036 is a 96-pitch, 36-tooth spur gear made from 2024 aluminum alloy, anodized, with a 20° pressure angle and a 0.1248-inch bore diameter. It has a pitch diameter of 0.3750 inches, an outside diameter of 0.396 inches, and a face width of 1/16 inch. The gear features a #2-56 set screw for secure mounting and is designed for use in miniature gear trains. The hub diameter does not exceed the gear's outside diameter, and the gear is manufactured to AGMA 10 quality standards.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1023Z-096A036 |
| Product Name | 96 D.P., 36 Teeth, 20° Pressure Angle,AGMA Q10 Quality, With ( Hub / S.S.) 2024 Aluminum Alloy Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 36 |
| Design | English |
| Pressure Angle | 20° |
| Material | Aluminum; 2024 Aluminum Alloy |