Metric flat head cap screws made of 304 stainless steel, sized M4 with a length of 20 mm and a minimum thread length of 16 mm, have a head diameter of 8 mm, a head height of 2.3 mm, a socket size of 2.5 mm, and a thread pitch of 0.7 mm.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | MD7991MXO040X020 |
| Product Name | M4 X 0.7 Flat Head Style, Socket Head Cap Screw, MFG. From Stainless Steel |
| Screw Type | Cap Screw |
| Head Type | Flat Head; Other; Flat |
| Standard Drives | Hex Socket / Allen |