Slotted head screws made of steel, conforming to DIN 921, with a thread size of M4 and a length of 12 mm, feature a large shallow head with a diameter of 16 mm, head height of 2.7 mm, span width of 1.2 mm, minimum thread length of 1.3 mm, and maximum fillet radius of 0.2 mm.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | MD0921MCO04X012 |
| Product Name | M4 X 0.7 SCR.,12MM LENGTH, LARGE SHALLOW HEAD TYPE, MADE FROM STEEL. |
| Head Type | Other; Large Shallow Head |