Stock Drive Products & Sterling Instrument - SDP/SI M2.5 X .45 Thread., 5mm Length, 304 Stainless Steel Socket Head Set Screws MD0916MXO025X005

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Socket head set screws in 304 stainless steel, 2.5 mm thread diameter, 5 mm length, with a cup point and black oxide finish, comply with DIN 916 and are priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

Socket head set screws in 304 stainless steel, 2.5 mm thread diameter, 5 mm length, with a cup point and black oxide finish, comply with DIN 916 and are priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
M2.5 X .45 Thread., 5mm Length, 304 Stainless Steel Socket Head Set Screws - MD0916MXO025X005 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
M2.5 X .45 Thread., 5mm Length, 304 Stainless Steel Socket Head Set Screws
MD0916MXO025X005
M2.5 X .45 Thread., 5mm Length, 304 Stainless Steel Socket Head Set Screws MD0916MXO025X005
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Screws
Product Number MD0916MXO025X005
Product Name M2.5 X .45 Thread., 5mm Length, 304 Stainless Steel Socket Head Set Screws
Screw Type Set Screw
Unlock Full Specs
to access all available technical data

Similar Products

M8 X 1.25 Thread, 10mm Shoulder Dia., 20mm Shoulder length, Carbon Steel Socket head Shoulder Screw - A 9C25ML0820 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Shoulder Screw
Standard Drives Hex Socket / Allen
Material Steel
View Details
0.25
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Stainless Steel
View Details
1/4-20 Fillister Head Machine Screw, 0.3125
Specs
Screw Type Machine Screw
Head Type Fillister Head; Other; Fillister
Standard Drives Slotted
View Details
0.63
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details